EN
  • EN
  • DE

SN74LV27ADGVR

Part No SN74LV27ADGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14TVSOP / NOR Gate IC 3 Channel 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number SN74LV27
Other Names 296-3815-1R,-SN74LV27ADGVRE4R,296-3815-1,-296-3815-1,296-3815-2,SN74LV27ADGVRE4,-SN74LV27ADGVRG4,SN74LV27ADGVRG4,-SN74LV27ADGVRE4,296-3815-6,2156-SN74LV27ADGVR,296-3815-2R,-296-3815-1,SN74LV27ADGVRG4,SN74LV27ADGVRE4,TEXTISSN74LV27ADGVR,-SN74LV27ADGVRG4R,-SN74LV27ADGVRR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257756-SN74LV27ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LV27ADGVR CAD Model

Description

The SN74LV27ADGVR from Texas Instruments is a high-performance, low-voltage triple 3-input positive NOR gate integrated circuit designed for use in a wide range of electronic applications. This device is part of the 74LV family, which is renowned for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive systems.

Key Features

  • Logic Type: Triple 3-Input Positive NOR Gate
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3 V and 5 V systems.
  • Output Drive Capability: Capable of driving up to 24 mA at the output, allowing for direct drive of LEDs and other high-drive components.
  • Package: Supplied in a compact TVSOP (Thin Shrink Small Outline Package) with 14 pins, designed for space-saving on PCBs.
  • Temperature Range: Operating temperature range from -40°C to 85°C, suitable for industrial environments and outdoor applications.

Applications

The SN74LV27ADGVR is versatile and can be used in various digital circuits. Its applications include, but are not limited to:

  • Logic function implementation
  • Signal gating
  • Control systems
  • Alarm systems
  • Data processing

Quality and Reliability

As with all Texas Instruments products, the SN74LV27ADGVR is manufactured to the highest quality standards, with rigorous testing to ensure reliable performance in all supported applications. Texas Instruments' commitment to quality makes this component a reliable choice for designers and engineers looking to create durable and robust electronic systems.

Support and Resources

Texas Instruments provides comprehensive technical support and resources for the SN74LV27ADGVR, including datasheets, application notes, and design resources to facilitate the integration of the device into your projects. Customers can access these resources on the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2966 $51.8640
95+ $1.0639 $101.0705
150+ $1.0306 $154.5900
205+ $0.9974 $204.4670
260+ $0.9641 $250.6660
350+ $0.8644 $302.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess