EN
  • EN
  • DE

SN74LV245ATNSR

Part No SN74LV245ATNSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74LV245
Other Names -SN74LV245ATNSRR,SN74LV245ATNSRE4,SN74LV245ATNSRG4,296-17770-6,-SN74LV245ATNSRG4R,296-17770-1,296-17770-2,SN74LV245ATNSRG4,2156-SN74LV245ATNSR,SN74LV245ATNSRE4,TEXTISSN74LV245ATNSR,-296-17770-1,-SN74LV245ATNSRG4,-296-17770-1,-SN74LV245ATNSRE4,-SN74LV245ATNSRE4R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259507-SN74LV245ATNSR
Ultra Librarian 3D Model Ultra Librarian SN74LV245ATNSR CAD Model

Description

The SN74LV245ATNSR from Texas Instruments is a high-performance octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit features eight bidirectional data lines that enable smooth data transfer in either direction. The device is optimized for low-voltage operation, functioning at a voltage range of 2.7V to 3.6V, which makes it suitable for interfacing with low-voltage microprocessors or microcontrollers in modern digital systems.

Key Features

  • Logic Type: Transceiver, Non-Inverting
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Supply Voltage Range: 2.7V to 3.6V
  • Maximum Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOIC (0.209", 5.30mm Width)
  • Propagation Delay Time: 4.5ns at 3.3V, 25°C

Product Advantages

The SN74LV245ATNSR is designed for smooth and reliable data transmission with features such as bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors to hold unused or floating data inputs at a valid logic level. This feature significantly simplifies PCB layout and reduces board space.

The device also offers a wide data bandwidth, which makes it an excellent choice for interfacing with high-speed microprocessors. The low-power consumption of the SN74LV245ATNSR is particularly beneficial in battery-operated and power-sensitive applications. Its robust ESD protection ensures high reliability and a longer lifespan for the product in harsh electrical environments.

Applications

Due to its versatility and performance, the SN74LV245ATNSR is widely used in a variety of applications, including:

  • Bus interface or bus extension applications
  • Signal buffering and isolation
  • Interfacing between different voltage logic levels
  • Memory address driving
  • Data communication systems
  • Microprocessor or microcontroller-based systems

In conclusion, the SN74LV245ATNSR from Texas Instruments is a reliable and efficient solution for digital systems requiring bidirectional data flow between buses, with the added benefits of low-voltage operation and robust protection features.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6177 $52.5045
200+ $0.5069 $101.3800
310+ $0.4910 $152.2100
425+ $0.4752 $201.9600
545+ $0.4594 $250.3730
730+ $0.4118 $300.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess