SN74LV245A Octal Bus Transceiver with 3-State Outputs
The SN74LV245A from Texas Instruments is a robust octal bus transceiver designed to provide bidirectional communication in multi-voltage digital systems. This integrated circuit is part of the LV family, which means it operates at a lower voltage range, making it suitable for interfacing with 3.3V logic levels while maintaining compatibility with 5V systems.
The SN74LV245A is equipped with eight channels, which can be used to transfer data from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. Additionally, the output enable (OE) control input can place the eight outputs in either a normal logic state or a high-impedance state, thus allowing the outputs to be disconnected from the bus lines when not in use or when multiple devices are connected to the same bus (bus contention).
This transceiver is characterized by its low power consumption and high drive capability, which are essential features for modern electronic systems. With a typical propagation delay of only a few nanoseconds, it ensures fast data transfer rates, which is critical for high-speed digital communication. The SN74LV245A also supports a wide operating temperature range, making it suitable for industrial applications where temperature extremes are common.
Key features of the SN74LV245A include:
- Support for mixed-mode voltage operation
- Low power consumption
- High drive strength
- Control inputs VIH (High-Level Input Voltage) and VIL (Low-Level Input Voltage) for 3.3V to 5V logic levels
- IOFF support to maintain high-impedance state during power down
- Latch-up performance exceeds 250 mA per JESD 17
- ESD protection exceeds JESD 22
The SN74LV245A is available in various packages, including the widely used TSSOP (Thin Shrink Small Outline Package) and SOIC (Small Outline Integrated Circuit), providing flexibility for different PCB layouts and space requirements. Whether used in computing, networking, telecommunications, or consumer electronics, the SN74LV245A provides reliable performance and seamless integration into a wide range of electronic systems.