The SN74LV244PW from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the transfer of data in a wide array of digital systems. It operates with a low-voltage logic level, making it suitable for interfacing with various microprocessors and microcontrollers in modern electronic applications.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2 V to 5.5 V, allowing for use in both 3.3 V and 5 V systems
- Output Drive Capability: Can drive up to 24 mA at 5 V, providing robust signal transmission
- Logic Level Compatibility: TTL-compatible inputs ensure compatibility with a variety of logic families
- Package: Housed in a TSSOP (Thin Shrink Small Outline Package) with 20 pins for compact integration
- Temperature Range: Operating temperature ranges from -40°C to 85°C, suitable for industrial environments
Product Applications:
The SN74LV244PW is ideal for a multitude of applications that require buffering and driving capabilities. Its primary use cases include:
- Memory address drivers
- Data transmission lines
- Bus-oriented systems
- Driving heavy loads
- Signal buffering for data buses
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN74LV244PW is no exception. It is manufactured to the highest standards, ensuring reliable performance in critical applications. The device's robust design allows it to withstand the rigors of daily operation in complex electronic systems.
Ordering Information:
The product is available in tube or tape and reel packaging, enabling easy integration into automated manufacturing processes. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.