The SN74LV244DBLE is a high-performance, octal buffer and line driver designed to provide efficient interfacing to bus lines or for buffer memory address registers. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit offers low-voltage operation and high drive capability.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Voltage Range: 2V to 5.5V, making it suitable for low-voltage applications and compatible with TTL levels.
- Drive Capacity: Capable of driving heavy loads with ±24-mA output drive at 3.3 V.
- Technology: Low-Voltage CMOS technology ensures reduced power consumption and increased performance.
- Package: Available in a SSOP (Shrink Small-Outline Package) with 20 pins, providing a space-saving footprint for PCB designs.
- Speed: Fast propagation delay time, which is crucial for high-speed data transmission and processing.
Applications
The SN74LV244DBLE is versatile and can be used in a wide range of applications, including:
- Buffering data lines in computers and peripherals
- Memory address driving
- Driving bus lines in networking equipment
- Interface translation in multi-voltage systems
- Supporting high-speed signal transmission
Quality and Reliability
As with all Texas Instruments products, the SN74LV244DBLE is designed to meet the highest quality and reliability standards. It undergoes rigorous testing to ensure performance under a wide range of conditions, making it a trusted choice for critical applications in industrial, commercial, and consumer electronics.
Environmental Compliance
Texas Instruments is committed to environmental stewardship. The SN74LV244DBLE is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances in electronic equipment.