Product Overview: SN74LV244ATDW
The SN74LV244ATDW from Texas Instruments is a high-performance, octal buffer and line driver designed to ensure optimal functionality in a variety of digital systems. This integrated circuit is part of the SN74LV family, which is renowned for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Supply Voltage Range: 2V to 5.5V, allowing for flexible use in both 3.3V and 5V systems.
- Output Current: Capable of driving up to 24mA, providing reliable signal transmission to downstream components.
- 3-State Outputs: Equipped with control functions that allow the outputs to be put in a high-impedance state, facilitating bus-oriented applications.
- Package: The device comes in a SOIC (Small Outline Integrated Circuit) package with a 20-pin configuration, designated by the 'DW' suffix in its part number.
- Operating Temperature: Designed to operate within a temperature range of -40°C to 85°C, ensuring stability across various environmental conditions.
Applications
The SN74LV244ATDW is versatile and can be used in a multitude of applications where signal integrity is paramount. This includes use as memory address drivers, clock drivers, and bus-oriented transmitters/receivers in systems such as:
- Personal computers
- Servers
- Networking equipment
- Telecommunications infrastructure
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LV244ATDW is no exception, undergoing rigorous testing to ensure it meets the stringent standards for which Texas Instruments is known. Users can expect reliable performance and longevity, even in demanding applications.
Environmental Compliance
The SN74LV244ATDW is compliant with RoHS (Restriction of Hazardous Substances), reflecting Texas Instruments' dedication to environmental stewardship. This compliance ensures that the product is free from specific hazardous materials, making it suitable for use in a wide range of markets and geographies.
Overall, the SN74LV244ATDW from Texas Instruments represents a blend of performance, power efficiency, and reliability, making it an excellent choice for designers looking to optimize their digital systems.