EN
  • EN
  • DE

SN74LV244APWRG4

Part No SN74LV244APWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS /DRIVERS WITH 3 STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1255222-SN74LV244APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Lighting, Security, Consumer Electronics, Signal Processing, Imaging, Video & Vision, Medical, HVAC, Communications & Networking, Portable Devices, Motor Drive & Control
Family Name SN74LV244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV244APWRG4 CAD Model

Description

Overview of SN74LV244APWRG4

The SN74LV244APWRG4 is a high-performance, octal buffer/line driver designed by Texas Instruments to provide state-of-the-art solutions for communication and bus-interface applications. This device is part of the 74LV family and is particularly suitable for driving bus lines or buffer memory address registers due to its high-drive outputs.

Key Features

  • Logic Type: The SN74LV244APWRG4 is an octal buffer and line driver with 3-state outputs.
  • Operating Voltage: It operates at a wide range of voltages from 2V to 3.6V, which makes it compatible with low-voltage systems and ideal for battery-operated applications.
  • Output Drive Capability: The device can deliver 24-mA outputs, providing a strong signal drive to overcome line capacitance and ensuring signal integrity.
  • Package: It is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, marked with the PWR suffix, indicating the package type.
  • Low Power Consumption: The SN74LV244APWRG4 is designed for low power consumption, featuring a typical ICC of only 0.8 µA, making it energy-efficient for power-sensitive designs.
  • Speed: It has a typical propagation delay time of 4.5 ns, ensuring fast signal processing for high-speed applications.

Applications

The SN74LV244APWRG4 is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Driving bus lines in computer and computer-peripheral systems
  • Buffering memory address registers
  • Serving as a line driver in telecommunication systems
  • Use in control systems and data communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV244APWRG4 is no exception. This product is designed to meet the stringent requirements of the industry, ensuring long-term performance and reliability in a range of environmental conditions.

In summary, the SN74LV244APWRG4 from Texas Instruments is a robust, versatile, and efficient solution for driving bus lines and buffering registers in various electronic systems. Its low power consumption, high drive capability, and wide operating voltage range make it an ideal choice for designers looking to optimize their circuitry for performance and power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1463 $50.4735
730+ $0.1370 $100.0100
1,135+ $0.1324 $150.2740
1,625+ $0.1231 $200.0375
2,110+ $0.1185 $250.0350
2,635+ $0.1139 $300.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,490 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess