EN
  • EN
  • DE

SN74LV240PW

Part No SN74LV240PW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255215-SN74LV240PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV240PW CAD Model

Description

Product Overview: SN74LV240PW from Texas Instruments

The SN74LV240PW is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver both high-speed and low-power operation. This integrated circuit is part of the LV family, which stands for low-voltage, indicating that the device is optimized for operation at a lower voltage level, enhancing its efficiency in power-sensitive applications.

With its 3-state outputs, the SN74LV240PW is capable of driving bus lines or buffer memory address registers. Its octal nature means it contains eight identical buffer/line drivers within a single package, making it an ideal choice for interfacing with high-speed data buses in complex digital systems.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates at 2.7V to 5.5V, suitable for various low-voltage applications
  • Drive Capability: Capable of driving heavy loads with ±24-mA output drive at 5V
  • Speed: Fast propagation delays and output transition times for high-speed operation
  • Package: Available in a 20-pin TSSOP (Thin Shrink Small Outline Package) for reduced space requirements

The device features an inverted output, which provides the capability to invert the input signal while driving the output. This is particularly useful in applications that require signal conditioning before interfacing with other components of the system.

As with many Texas Instruments products, the SN74LV240PW is designed for robustness and reliability. It includes over-voltage tolerant inputs that can handle input signals up to 5.5V, even when the device is powered down. This makes it more resilient to conditions that might otherwise damage lesser components.

Overall, the SN74LV240PW is a versatile component that can be used in a wide range of applications, from simple signal buffering to complex data bus management in computer systems, networking equipment, and telecommunications infrastructure. Its combination of high-speed operation, low power consumption, and robust design make it a smart choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess