EN
  • EN
  • DE

SMBZ5929B-E3/5B

Part No SMBZ5929B-E3/5B
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 3W DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 9 Ohm
Current - Reverse Leakage @ Vr 1μA @ 11.4V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1097914-SMBZ5929B-E3/5B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBZ5929B-E3/5B CAD Model

Description

The SMBZ5929B-E3/5B is a surface mount Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression in various electronic circuits.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Clipping circuits
  • Reverse polarity protection
  • Power supplies
  • Battery-powered devices

Features

  • Zener Voltage: Provides a stable reference voltage.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying current conditions.
  • High Surge Capability: Withstands transient voltage surges without damage.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Glass Passivated Junction: Provides high reliability and stability.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Stable Voltage Regulation: Provides a consistent voltage output for sensitive circuits.
  • Effective Transient Protection: Protects components from voltage spikes and surges.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • Simplified Assembly: Surface mount technology streamlines the manufacturing process.
  • High Reliability: Ensures long-term performance in demanding environments.

Additional Details

The SMBZ5929B-E3/5B has a Zener voltage (VZ) of 15V at a test current (IZT) of 5mA. It features a peak reverse power dissipation of 1.5W. The dynamic impedance (ZZT) is typically low, ensuring stable voltage regulation. The device is packaged in an SMB (DO-214AA) package suitable for surface mount assembly. The operating junction temperature range typically spans from -55°C to +150°C. This Zener diode is designed to maintain a stable voltage under varying load conditions and to protect sensitive components from voltage transients.

This Zener diode is commonly used in power supplies, voltage regulators, and other applications where stable voltage and transient protection are essential. Its robust design and compliance with industry standards make it a dependable choice for diverse electronic devices requiring precise voltage control. It ensures reliable performance and protects downstream circuitry from voltage fluctuations and surges.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess