The SN74LV240APWG4 is a high-performance, octal buffer and driver designed and manufactured by Texas Instruments. It is specifically engineered to address the requirements of low-voltage operation while providing robust performance in a wide variety of applications. This integrated circuit is part of TI's SN74 family, known for its reliability and versatility in digital circuit design.
Key Features
- Logic Type: Octal Buffer/Driver with Inverted Outputs
- Operating Voltage: 2.7V to 3.6V, optimized for 3.3V systems
- Drive Capability: Capable of driving up to 24mA at the outputs
- Speed: Propagation delay time of typically 3.3ns at 3.3V
- Temperature Range: Suitable for commercial operation in the temperature range from -40°C to 85°C
Product Description
The SN74LV240APWG4 is characterized by its low-voltage operation and high-speed interface technology. With an operating voltage range of 2.7V to 3.6V, it is particularly suited for interfacing with 3.3V logic levels. Its octal configuration and inverted outputs make it a versatile choice for driving lines with high capacitance or for buffering data signals in communication, computing, and industrial applications.
This device features a robust design that ensures minimal power consumption while maintaining high drive strength. The outputs can sink currents up to 24mA, making it capable of driving heavy loads. The fast propagation delay ensures quick response times, which is essential for high-speed data transmission and processing systems.
The SN74LV240APWG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, offering a compact footprint for space-constrained applications. The wide operating temperature range makes it suitable for use in various environments, from consumer electronics to more demanding industrial settings. With its exceptional performance and reliability, the SN74LV240APWG4 is a preferred choice for designers looking for a high-quality octal buffer/driver solution.
Applications
- Bus Transceivers
- Data Communication Systems
- Signal Buffering
- Drive Lines with High Capacitance
- Industrial Control Systems