Overview of SN74LV240ADBRG4
The SN74LV240ADBRG4 is a high-performance, octal buffer/driver device designed and manufactured by Texas Instruments. This integrated circuit is part of the SN74LV series, which is known for its low-voltage operation and low power consumption. The SN74LV240ADBRG4 is particularly suitable for driving bus lines or buffer memory address registers due to its high drive capability and robust output performance.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Voltage Range: Operates from 2.7 V to 5.5 V, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems.
- Drive Capability: Capable of driving ±24-mA at the outputs, providing strong signal delivery for heavy loads.
- Speed: Propagation delay times significantly reduced, allowing for high-speed operation.
- Power Consumption: Low power consumption characteristics, with a typical ICC of only 4 µA maximum.
- Pin Configuration: Available in a 20-pin SSOP (DBR) package, which is compact and suitable for space-constrained applications.
- Temperature Range: Designed to operate over a wide temperature range, from -40°C to 85°C, ensuring reliability in various environmental conditions.
Applications
The SN74LV240ADBRG4 is versatile and can be used in a wide array of applications. Its primary use is as a buffer and driver for bus lines, but it can also be employed in memory address registers, power management, and other logic interface scenarios. The device's ability to interface with both 3.3V and 5V logic levels makes it particularly useful in mixed-voltage systems, such as those found in consumer electronics, computing, and telecommunication systems.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV240ADBRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.
Ordering Information
For ordering, the product is available under the part number SN74LV240ADBRG4. For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team.