The PCMB062D-3R3MS is a shielded power inductor designed and manufactured by Susumu. It is engineered for a wide range of applications needing a 3.3 μH inductance. The inductor is characterized by its small size, shielded construction, and low DC resistance.
Applications:
- DC-DC converters
- Power supplies for portable electronics
- High-frequency filter circuits
- RF circuits
- Voltage regulation circuits
Features:
- Compact dimensions (6.0 x 6.0 x 2.0 mm)
- Shielded design for effective EMI suppression
- Low DC resistance for higher efficiency
- High current handling capacity
- Operating temperature: -40°C to +125°C
- Inductance: 3.3 μH
- Tolerance: ±20%
Benefits:
- Conserves valuable PCB real estate
- Reduces electromagnetic interference, improving circuit stability
- Enhances power circuit efficiency due to low resistance
- Accommodates high current demands
- Reliable performance across a wide temperature spectrum
Additional Details:
The PCMB062D-3R3MS uses a ferrite core, allowing for the 3.3 μH inductance value and high-frequency performance. The shielded construction minimizes EMI, making it suitable for sensitive electronic devices. It is designed for Surface Mount Technology (SMT) assembly. The "3R3" in the part number specifies a 3.3 μH inductance. The "MS" indicates standard tolerance.