EN
  • EN
  • DE

SN74LV221ADG4

Part No SN74LV221ADG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 13.2NS 16SOIC / Monostable Multivibrator 13.2 ns 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LV
Package Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 13.2 ns
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV221
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257178-SN74LV221ADG4
Ultra Librarian 3D Model Ultra Librarian SN74LV221ADG4 CAD Model

Description

The SN74LV221ADG4 from Texas Instruments is a high-performance, dual monostable multivibrator with Schmitt-trigger inputs. This integrated circuit is designed to operate from a wide supply voltage range of 2V to 5.5V, making it suitable for use in a variety of logic systems. With its low power consumption and high speed, it is an ideal choice for use in applications requiring precise timing, pulse shaping, and sequential logic.

Key Features

  • Wide Supply Voltage Range: Compatible with a range of systems due to its 2V to 5.5V operating range.
  • High Speed: Capable of toggling at frequencies up to 125 MHz, providing quick response times for critical applications.
  • Low Power Consumption: Designed for efficient operation, which helps to minimize power usage and heat generation.
  • Output Pulse-Width Control: The pulse duration is determined by external components (R and C), allowing for precise control over output pulse widths.
  • Independent Channels: Features two completely independent channels, allowing for more flexible circuit design.
  • Edge-Triggered From Active-High or Active-Low Gated Logic Inputs: Provides versatility in responding to input signals.
  • Retriggerable/Nonretriggerable Operation: Offers both options for added design flexibility.
  • Glitch-Free Power-Up Reset on Outputs: Ensures reliable operation during power transitions.
  • Available in Industry-Standard SOIC Package: Compatible with existing surface-mount technology for ease of manufacturing.

Applications

The SN74LV221ADG4 is suitable for a wide range of applications including, but not limited to:

  • Timing circuits
  • Pulse shaping
  • Sequential logic systems
  • Waveform generation
  • Industrial controls
  • Automotive systems
  • Communication devices

With its robust feature set and flexible operation, the SN74LV221ADG4 from Texas Instruments is a versatile component that can enhance the performance and reliability of your electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.2540
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess