Product Overview: SN74LV20ADBR from Texas Instruments
The SN74LV20ADBR is a high-performance, dual 4-input positive-NAND gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's LV family, which is known for its low-voltage operation and high-speed performance. The SN74LV20ADBR is designed to operate with a voltage supply range from 2V to 5.5V, making it ideal for interfacing with both 3.3V and 5V systems.
Constructed with advanced silicon-gate CMOS technology, the SN74LV20ADBR offers optimum speed-power performance. This makes it suitable for a wide range of applications, including portable electronics, computing devices, data communication equipment, and more. The device's ability to drive up to 8 LSTTL loads ensures compatibility with older technology, providing flexibility in integrating with existing systems.
The SN74LV20ADBR comes in a SSOP (Shrink Small Outline Package) form factor with a DBR suffix, indicating that it is provided in a tape and reel packaging suitable for automated assembly processes. With a total of 14 pins, the device's compact package design is favorable for space-constrained applications.
Key Features:
- Supply Voltage Range: 2V to 5.5V
- Output Drive Capability: Can drive up to 8 LSTTL loads
- Low Power Consumption: ICC is 20 μA max
- High-Speed Operation: tpd is 6.5 ns max
- SSOP-14 Packaging: Ideal for space-saving applications
- Operational Temperature Range: -40°C to 85°C
Applications:
- Portable Electronics
- Computing Devices
- Data Communication Equipment
- Control Systems
- Logic Signal Processing
- Embedded Systems
The SN74LV20ADBR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of low-voltage operation, high-speed performance, and compatibility with existing technologies makes it a versatile choice for designers and engineers looking to create efficient and robust electronic systems.