EN
  • EN
  • DE

SSF6808

Part No SSF6808
Manufacturer Silikron Semiconductor Co.,LTD.
Catalog Electronic Wholesale
Description Power switching application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SilikrON Semiconductor Co.,LTD.
Win Source Part Number 1259294-SSF6808
Manufacturer Homepage www.silikron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSF6808 CAD Model

Description

The SSF6808 is a power MOSFET from Silikron Semiconductor Co., LTD. It's designed for high-efficiency switching applications, offering a combination of low on-resistance and fast switching speeds. This device is particularly well-suited for power management circuits where minimizing losses and maximizing efficiency are critical.

Applications:

  • DC-DC converters: Used in step-up, step-down, and inverting DC-DC converters for various voltage regulation needs.
  • Power inverters: Employed in power inverters for converting DC power to AC power.
  • Motor control: Found in motor control circuits, including those for robotics and automation.
  • Switching regulators: Utilized in switching regulators for precise voltage control and power efficiency.
  • Solid-state relays: Can be integrated into solid-state relays for switching high-power loads.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast switching speed: Reduces switching losses, particularly at higher frequencies.
  • High avalanche energy: Provides robustness against inductive switching.
  • High drain current capability: Allows for handling significant power loads.
  • Gate threshold voltage: Enables easy driving and logic-level compatibility.

Benefits:

  • Improved power efficiency: Reduces energy waste and heat generation in power systems.
  • Reduced component count: Simplifies circuit design due to integrated functionality.
  • Enhanced system reliability: Offers robust performance under various operating conditions.
  • Smaller form factor: Enables compact and lightweight power solutions.
  • Lower operating temperature: Enhances long term reliability of circuits.

Additional Details:

The SSF6808 typically comes in a through-hole or surface-mount package. The specific RDS(on) value, gate charge, and other parameters vary depending on the exact model and production lot. Designers should consult the datasheet for the SSF6808 provided by Silikron Semiconductor for detailed electrical characteristics and application guidelines. The MOSFET's ability to handle substantial drain current and voltage makes it a versatile choice for numerous power-related designs. Consider the thermal characteristics carefully to ensure proper heatsinking to prevent overheating.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess