Product Overview: SN74LV1T126DBVR
The SN74LV1T126DBVR from Texas Instruments is a high-performance, single-line driver with a 3-state output from the 74LV family of low-voltage CMOS logic integrated circuits. This device is designed to support the needs of high-speed data transmission and signal buffering with minimal power consumption, making it an ideal choice for modern electronic applications.
Key Features
- Logic Type: Buffer, Non-Inverting
- Output Type: 3-State
- Supply Voltage Range: 1.65V to 5.5V, allowing for use in a variety of logic systems and making it compatible with TTL levels.
- High Drive: Capable of driving up to 32mA at the output, providing good signal integrity.
- Propagation Delay: Very low, typically 3.9ns at 5V, ensuring high-speed operation.
- Operating Temperature: -40°C to +125°C, suitable for industrial environments.
- Package: Supplied in a compact SOT-23-5 package, ideal for space-constrained applications.
Applications
This versatile buffer is widely used in applications that require a controlled output signal, particularly where power efficiency and space are critical. Common applications include, but are not limited to:
- Signal buffering and driving for bus lines
- Memory address drivers
- Clock drivers
- Power management
- Logic level shifting
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV1T126DBVR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of environmental conditions. The device is also RoHS compliant, reflecting TI's dedication to environmental sustainability.
Support and Resources
Customers can access a wealth of resources including detailed datasheets, application notes, and design resources on the Texas Instruments website. TI also offers technical support and a community forum where users can share insights and ask questions, providing an invaluable resource for developers working with the SN74LV1T126DBVR.