EN
  • EN
  • DE
  • IT

SPC5746BK1AMMH2

Part No SPC5746BK1AMMH2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 100MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 100-MAPBGA (11x11)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LFBGA
Case / Package 100-MAPBGA (11x11)
Family Name SPC5746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 880
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934834-SPC5746BK1AMMH2
Ultra Librarian 3D Model Ultra Librarian SPC5746BK1AMMH2 CAD Model

Description

The NXP SPC5746BK1AMMH2 is a cutting-edge microcontroller designed for automotive and industrial applications that require high levels of reliability, performance, and real-time responsiveness. This powerful MCU is part of NXP's SPC57x family, which is well-known for its robust architecture tailored to meet the stringent demands of the automotive industry.

Key Features:

  • Core: The SPC5746BK1AMMH2 is built around a dual-core Power Architecture with cores operating at up to 200 MHz, providing the computational horsepower necessary for complex applications.
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, ensuring ample storage for program code and efficient data handling.
  • Connectivity: A range of communication interfaces is available, including CAN, LIN, and Ethernet, facilitating easy integration into vehicle networks and industrial control systems.
  • Timers and ADCs: The device features advanced timers, multiple analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), supporting precise control and measurement tasks.
  • Security: With an emphasis on security, the SPC5746BK1AMMH2 incorporates features designed to protect against unauthorized access and to ensure the integrity of data and software.
  • Package: It is offered in a 176-pin MAPBGA package that is optimized for space-constrained applications while providing excellent thermal performance.

Applications:

The SPC5746BK1AMMH2 is ideal for a variety of applications within the automotive sector, including engine management, transmission control, and advanced driver assistance systems (ADAS). Its robust design and feature set also make it suitable for industrial automation, robotics, and other high-performance real-time systems.

Quality and Reliability:

NXP is committed to delivering products that adhere to the highest standards of quality and reliability. The SPC5746BK1AMMH2 microcontroller is manufactured to meet or exceed the rigorous requirements of the automotive industry, ensuring consistent performance and longevity in harsh environments.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess