EN
  • EN
  • DE

SN74LV165ADRG4

Part No SN74LV165ADRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PARALLEL-LOAD 8-BIT SHIFT REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1255179-SN74LV165ADRG4
Manufacturer Homepage www.ti.com
Family Name SN74LV165
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV165ADRG4 CAD Model

Description

Product Overview: SN74LV165ADRG4

The SN74LV165ADRG4 is a high-performance, 8-bit parallel-load serial-out shift register designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 'LV' family, which indicates that it is a low-voltage device, suitable for operation in a range of 2V to 5.5V, making it versatile for various digital applications.

With its compact 16-pin SOIC package, the SN74LV165ADRG4 offers a space-saving solution for systems that require efficient data acquisition and serial-to-parallel data conversion. It is particularly well-suited for interfacing with microprocessors or microcontrollers in data communication systems, data loggers, and other applications that require serial input and parallel output data processing.

Key Features

  • Parallel-Load Capability: The device allows for parallel data to be loaded and held in the internal registers, providing a flexible means of data input.
  • Serial Output: Data is read out of the device serially, which simplifies connections when interfacing with serial communication channels.
  • Direct Clear Function: A dedicated clear function (CLR) input allows for the immediate clearing of the internal registers, thereby resetting the device quickly and efficiently.
  • Shift/Register Clock Inputs: Separate clock inputs for shifting and loading (SH/CLK and CLK INH) provide control over data entry and retrieval, enhancing the device's data handling flexibility.
  • 2-V to 5.5-V VCC Operation: The wide operating voltage range ensures compatibility with various logic levels and system voltages, making it suitable for both portable and fixed electronics.
  • Low Power Consumption: The SN74LV165ADRG4 is designed for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Applications

The SN74LV165ADRG4 is a versatile component that can be used in a range of applications, such as:

  • Data acquisition systems
  • Portable instrumentation
  • Microprocessor/microcontroller interfacing
  • Remote control systems
  • Serial data communication

With its robust feature set and Texas Instruments' reputation for quality, the SN74LV165ADRG4 is a reliable choice for designers looking to implement efficient data handling in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3738 $50.4630
330+ $0.3067 $101.2110
505+ $0.2971 $150.0355
700+ $0.2876 $201.3200
900+ $0.2780 $250.2000
1,205+ $0.2492 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess