EN
  • EN
  • DE

SN74LV164ARGYR

Part No SN74LV164ARGYR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8BIT SERIAL SHIFT REG 14-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-VQFN (3.5x3.5)
Win Source Part Number 1100141-SN74LV164ARGYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV164ARGYR CAD Model

Description

Overview of the SN74LV164ARGYR

The SN74LV164ARGYR is a high-performance, 8-bit serial-in, parallel-out shift register produced by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to provide a reliable solution for digital signal processing in a wide range of applications, including consumer electronics, automotive, and industrial control systems.

Key Features

  • Logic Family: The device belongs to the LV family, which operates at a lower voltage range, typically 2V to 5.5V, making it suitable for battery-operated and power-sensitive applications.
  • Shift Register Type: It is an 8-bit serial-in, parallel-out shift register, which means it can convert serial input data into parallel output format, enhancing data handling efficiency.
  • Operating Temperature: The SN74LV164ARGYR can operate over a wide temperature range, making it reliable in various environmental conditions.
  • Packaging: The device is available in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.
  • Output Drive Capability: It features a high-drive output capable of driving a significant load, which is beneficial for driving LEDs or other visual indicators.

Performance and Applications

The SN74LV164ARGYR is designed for optimal performance in high-speed signal processing tasks. Its fast clock input and clear function enable quick and efficient data manipulation, which is essential for modern digital systems. The device's low power consumption and wide operating voltage range make it an excellent choice for portable and low-power applications.

Common applications for the SN74LV164ARGYR include:

  • Serial-to-parallel data conversion
  • LED displays and indicator panels
  • Interface circuitry for microprocessors
  • Digital control systems
  • Automotive systems
  • Communication systems

Overall, the SN74LV164ARGYR from Texas Instruments is a versatile and efficient solution for designers looking to implement serial-to-parallel data conversion within their digital systems. Its robust performance, combined with the reliability of Texas Instruments' products, ensures that this shift register can meet the demands of a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1729 $50.1410
705+ $0.1419 $100.0395
1,095+ $0.1375 $150.5625
1,505+ $0.1330 $200.1650
1,945+ $0.1286 $250.1270
2,605+ $0.1153 $300.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess