EN
  • EN
  • DE

SN74LV138ANS

Part No SN74LV138ANS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 3:8 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74LV
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name 74LV138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896703-SN74LV138ANS
Ultra Librarian 3D Model Ultra Librarian SN74LV138ANS CAD Model

Description

Overview of SN74LV138ANS Decoder/Demultiplexer

The Texas Instruments SN74LV138ANS is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer designed to be used in a wide array of digital applications. This integrated circuit is part of the 74LV family, which operates at a lower voltage range, making it ideal for battery-operated and portable devices where power conservation is crucial.

Key Features

  • Voltage Range: The device functions optimally within a 2V to 5.5V VCC operation range, providing versatility for various logic-level requirements.
  • High-Speed Operation: It boasts a typical tpd of 4.5 ns, allowing for rapid signal decoding and demultiplexing, which is essential for high-speed data processing.
  • Multiple Gating Options: The SN74LV138ANS features three binary select inputs (A, B, and C) and an active-low enable input (G1) along with two active-high enable inputs (G2A and G2B), offering flexible gating configurations for complex circuit designs.
  • Low Power Consumption: The device has a low ICC of 20 µA max, making it an energy-efficient choice for power-sensitive applications.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, ensuring compatibility with various logic families and the ability to interface with legacy systems.

Applications

The SN74LV138ANS is suitable for a variety of applications, including:

  • Memory decoding or data routing
  • Control systems
  • Instrumentation and test equipment
  • Portable electronics
  • Embedded systems

Package and Quality

This device is offered in a 16-pin SOP (Small Outline Package), providing a compact footprint for space-constrained applications. Texas Instruments ensures that the SN74LV138ANS meets stringent quality and reliability standards, making it a reliable choice for both commercial and industrial applications.

With its combination of low power consumption, high-speed operation, and versatile configuration options, the SN74LV138ANS from Texas Instruments stands out as a superior choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0891 $54.4550
115+ $0.8937 $102.7755
175+ $0.8657 $151.4975
240+ $0.8378 $201.0720
310+ $0.8099 $251.0690
415+ $0.7261 $301.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess