EN
  • EN
  • DE

SN74LV125ADBR

Part No SN74LV125ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number 74LV125
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849565-SN74LV125ADBR
Ultra Librarian 3D Model Ultra Librarian SN74LV125ADBR CAD Model

Description

SN74LV125ADBR Quad Buffer Gate with 3-State Outputs

The SN74LV125ADBR is a high-performance, quad buffer gate with 3-state outputs designed by Texas Instruments. This integrated circuit is part of the SN74LV family and is fabricated using advanced CMOS technology to ensure high speed and low power consumption.

Each of the four buffers in the SN74LV125ADBR has a separate output enable (OE) input which, when high, puts the respective output into a high impedance state. This 3-state feature allows multiple outputs to be connected to a common bus, facilitating bus-oriented applications.

Key Features:

  • Logic Type: Quad Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 2V to 5.5V, compatible with a wide range of logic levels and suitable for battery-operated applications.
  • Output Drive Capability: Capable of driving ±12 mA at 5V, providing good current capacity for moderate loads.
  • Propagation Delay Time: Fast propagation delays, typically 4.5 ns at 5V, allowing for high-speed operation.
  • Operating Temperature: Designed to operate from -40°C to +85°C, ensuring reliability over a wide range of environmental conditions.
  • Package: Available in a SSOP (Shrink Small Outline Package) DBR type, with 14 pins, providing a compact footprint for space-constrained applications.

Applications:

The SN74LV125ADBR is ideal for a variety of applications where buffer gates with 3-state outputs are required. These include:

  • Bus driving where multiple outputs must share a common connection
  • Memory address drivers, clock drivers, and bus-oriented receivers/transmitters
  • Interfacing between different voltage logic levels
  • Portable and battery-powered electronics due to its low-power consumption

With its combination of high-speed performance, low power consumption, and 3-state output capability, the SN74LV125ADBR from Texas Instruments is a versatile choice for designers looking to add reliable buffer gates to their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess