EN
  • EN
  • DE

SN74LV123ADRG4

Part No SN74LV123ADRG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 13NS 16SOIC / Monostable Multivibrator 13 ns 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LV
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 13 ns
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV123
Other Names 296-31862-6,SN74LV123ADRG4,296-31862-2,296-31862-1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257184-SN74LV123ADRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV123ADRG4 CAD Model

Description

The SN74LV123ADRG4 from Texas Instruments is a high-performance, dual retriggerable monostable multivibrator that forms part of the 74LV family. This integrated circuit (IC) is designed to generate precise timing pulses and to provide output pulses in response to trigger events. It is particularly well-suited for use in timing, pulse shaping, and sequential logic applications.

Key Features:

  • Wide Supply Voltage Range: The SN74LV123ADRG4 operates on a voltage range from 2 V to 5.5 V, making it compatible with a variety of logic levels and suitable for battery-operated applications.
  • High Speed: With a typical propagation delay of 12 ns at 5 V, it offers high-speed operation, which is essential for fast-paced electronic systems.
  • Low Power Consumption: The low-power design ensures minimal power draw, with a typical ICC of 20 µA, which is ideal for power-sensitive applications.
  • Dual Channels: This IC contains two independent channels, each with its own trigger and reset inputs, providing versatility in application design.
  • Retriggerable: The retriggerable functionality allows for the extension of output pulse duration with successive inputs, which is useful for complex timing sequences.
  • Edge-Triggered: The device is triggered on the rising edge of the input pulse, ensuring reliable and consistent operation.
  • Output Pulse Width Control: The width of the output pulse is determined by external components (resistor and capacitor), giving designers control over timing parameters.
  • Robust Packaging: Packaged in a 14-pin SOIC, the SN74LV123ADRG4 is designed for durability and ease of integration into a wide range of electronic systems.

Applications:

The SN74LV123ADRG4 is suitable for a wide array of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential logic operations
  • Wave shaping
  • Envelope detection
  • Industrial controls

With its combination of features, the SN74LV123ADRG4 is a reliable and versatile component for designers and engineers looking to implement precise timing and pulse control in their digital logic systems. Its compatibility with a wide voltage range and dual-channel configuration makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.2540
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2069 $54.3105
105+ $0.9903 $103.9815
160+ $0.9594 $153.5040
220+ $0.9284 $204.2480
280+ $0.8975 $251.3000
375+ $0.8046 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess