EN
  • EN
  • DE

SN74LV10APWTG4

Part No SN74LV10APWTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14TSSOP / NAND Gate IC 3 Channel 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number SN74LV10
Standard Package 1,250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257741-SN74LV10APWTG4
Ultra Librarian 3D Model Ultra Librarian SN74LV10APWTG4 CAD Model

Description

Product Overview: SN74LV10APWTG4 by Texas Instruments

The SN74LV10APWTG4 is a high-performance, low-voltage triple 3-input positive-NAND gate integrated circuit designed and manufactured by Texas Instruments. This advanced logic gate is part of the 74LV family, which is renowned for its low-power consumption and high-speed operation. The product is suitable for a wide range of applications, from industrial and consumer electronics to computing and data processing systems.

Key Features

  • Operating Voltage: The device operates at a voltage range of 2 V to 5.5 V, providing design flexibility for various applications and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Logic Type: Triple 3-input positive-NAND gates allow for complex logic functions to be implemented using a single chip, reducing the overall component count in a circuit design.
  • High-Speed Performance: With a typical propagation delay of just 4.5 ns at 5 V, the SN74LV10APWTG4 is designed for applications requiring fast switching and high-speed signal processing.
  • Output Drive Capability: The device can drive up to 8 mA at 5 V, allowing it to directly interface with various peripherals and other logic devices.
  • Package Type: It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: The device can operate over the industrial temperature range of -40°C to 85°C, ensuring reliability in challenging environmental conditions.

Applications

The SN74LV10APWTG4's versatile nature makes it well-suited for a variety of applications, including:

  • Logic function implementation in embedded systems
  • Signal processing in telecommunications
  • Control systems in automotive technology
  • Data management in computing infrastructure
  • Timing circuits in consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LV10APWTG4 is subject to rigorous testing and validation to meet the stringent standards for which Texas Instruments is known. Customers can trust the reliability and performance of this component for their critical design requirements.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess