EN
  • EN
  • DE

SN74LV10ADBRE4

Part No SN74LV10ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SSOP / NAND Gate IC 3 Channel 14-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number SN74LV10
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257739-SN74LV10ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV10ADBRE4 CAD Model

Description

The SN74LV10ADBRE4 is a high-performance, triple 3-input NAND gate IC designed by Texas Instruments. This integrated circuit is part of the LV family, which indicates that it operates at a low voltage range while delivering high-speed performance. It is a versatile component suited for various digital applications including logic function implementation, signal gating, and hardware control systems.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 3
  • Inputs per Circuit: 3
  • Supply Voltage Range: 2V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-14

Performance and Quality

The SN74LV10ADBRE4 is optimized for low-voltage operation, making it particularly suitable for battery-powered and portable devices. It allows for a wide supply voltage range from 2V to 5.5V, giving designers the flexibility to use it in various system voltage levels. The device supports a temperature range from -40°C to 85°C, ensuring reliable operation in extreme conditions.

Design and Applications

With its compact SSOP-14 (Shrink Small Outline Package) form factor, the SN74LV10ADBRE4 is ideal for space-constrained applications. The small footprint allows for efficient use of PCB space, which is critical in modern electronic designs. This IC is commonly used in applications such as:

  • Logic function synthesis
  • Signal processing
  • Control systems
  • Networking equipment
  • Consumer electronics

Environmental Compliance

The SN74LV10ADBRE4 complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from environmentally harmful substances such as lead, mercury, and cadmium. This makes it a suitable choice for environmentally conscious applications and for manufacturers looking to meet international environmental regulations.

Conclusion

The Texas Instruments SN74LV10ADBRE4 is a robust and versatile NAND gate IC that offers high-speed performance at low power consumption levels. Its wide voltage range and temperature resilience make it an excellent choice for a variety of digital applications. The environmentally friendly design ensures compliance with global regulations, making it a responsible selection for modern electronic system designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess