SN74LV08AD Quad 2-Input AND Gate by Texas Instruments
The SN74LV08AD is a high-speed, low-power quad 2-input AND gate integrated circuit produced by the renowned semiconductor manufacturer Texas Instruments. This device is designed to operate from a 2 V to 5.5 V supply, making it suitable for a wide range of applications, including portable electronics, custom logic circuits, and power management systems.
Key Features
- Logic Type: AND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Output Current: ±8 mA
- Voltage - Supply: 2 V ~ 5.5 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC (0.154", 3.90mm Width)
Performance
The SN74LV08AD offers excellent performance with its high-speed operation, while maintaining low power consumption. The device features a balanced propagation delay and transition times, ensuring reliable and fast operation in high-speed logic systems. Its robust design allows it to tolerate slow input transition rise and fall times, which makes it highly versatile in complex digital environments.
Applications
Due to its wide operating voltage range and low power consumption, the SN74LV08AD is ideal for use in a variety of applications. These include, but are not limited to:
- Portable Devices
- Computing
- Data Processing
- Industrial Controls
- Power Management Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LV08AD is no exception. This device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Texas Instruments products. Users can have confidence in the consistent performance and durability of this AND gate IC.