Product Overview: SN74LV06ADGVRG4 from Texas Instruments
The SN74LV06ADGVRG4 is a high-performance, hex inverter from Texas Instruments, designed to operate with a power supply range of 2V to 5.5V. This device is part of the LV family, which is known for its low-voltage operation and low-power consumption, making it an ideal choice for battery-powered and portable applications. The SN74LV06ADGVRG4 comes in a compact TVSOP package, which is highly suitable for space-constrained applications.
Each inverter of the SN74LV06ADGVRG4 is capable of driving loads with significant capacitance, ensuring reliable performance in a variety of digital applications. This makes the device a versatile component for designers looking to implement logic-level conversions, waveform shaping, or signal buffering in their circuits.
Key Features:
- Operating Voltage: Designed to work with a supply voltage ranging from 2V to 5.5V, providing flexibility for use in various circuit designs.
- Hex Inverter: Contains six independent inverter gates, providing multiple functions in a single package to save space and reduce complexity.
- High Drive Capability: Capable of driving 5V TTL loads, ensuring compatibility with a wide range of digital logic levels.
- Low Power Consumption: The LV technology offers reduced power consumption, which is critical for battery-operated and power-sensitive applications.
- Compact Package: Available in a TVSOP package, which is optimized for reduced space on PCBs.
- Temperature Range: Operates within a temperature range of -40°C to 85°C, suitable for industrial and commercial temperature specifications.
The SN74LV06ADGVRG4 is not only characterized by its performance but also by its robustness. It features inputs and outputs that are 5V-tolerant, allowing interface with 5V logic signals without sustaining damage. Additionally, the device's inputs are designed to be immune to damage from static discharge, providing further reliability in handling and operation.
With its combination of low-voltage operation, high drive capability, and compact form factor, the SN74LV06ADGVRG4 from Texas Instruments is an excellent choice for designers looking to incorporate a reliable and efficient hex inverter into their electronic systems.