The SN74LV05ADGVRG4 is a high-performance, hex inverter from Texas Instruments, designed to address the needs of modern digital systems. This integrated circuit is part of the 74LV family, which operates at a lower voltage range, making it ideal for battery-operated and power-sensitive applications.
Key Features
- Logic Type: Hex Inverter with Open-Drain Outputs
- Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and making the device suitable for interfacing with both 3.3V and 5V systems.
- Output Drive Capability: Can sink currents up to 8 mA at 5 V, allowing for direct drive of LEDs or other low-power devices.
- Operating Temperature Range: -40°C to 85°C, providing reliable performance across a wide range of environmental conditions.
- Logic Level Translation: Capable of translating inputs from various voltage domains to 5 V TTL/CMOS levels.
- Package: Supplied in a compact TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, which is ideal for space-constrained applications.
Applications
The SN74LV05ADGVRG4 is versatile and can be used in a range of electronic systems, including:
- Servers and Networking Equipment
- Consumer Electronics
- Portable and Battery-Powered Devices
- Embedded Systems
- Data Communication Infrastructure
- Industrial Control Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV05ADGVRG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications.
Environmental Compliance
The device is RoHS compliant, meaning it conforms to environmental regulations that limit the use of hazardous substances in electronic equipment.