Product Overview: SN74LV02APWRG4
The SN74LV02APWRG4 is a high-performance, quadruple 2-input positive-NOR gate integrated circuit from Texas Instruments. This advanced technology logic gate is designed for 2-V to 5.5-V VCC operation, making it suitable for a wide range of applications, from battery-powered devices to industrial systems.
Key Features
- Logic Type: Quadruple 2-Input Positive-NOR Gate
- Operating Voltage: 2 V to 5.5 V, accommodating a variety of power sources and ensuring compatibility with both TTL and CMOS logic levels.
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing ample current for interfacing with other digital logic families.
- Package: Supplied in a TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.
- Temperature Range: Designed to operate over a broad temperature range from -40°C to 85°C, ensuring reliable performance in diverse environments.
- Logic Family: LV - Low-Voltage CMOS, offering low power consumption and high speed.
Applications
The versatile SN74LV02APWRG4 is suitable for a multitude of electronic applications, including:
- Computing systems
- Data communication equipment
- Consumer electronics
- Portable and battery-powered devices
- Industrial controls
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the SN74LV02APWRG4 is no exception. This component is manufactured to the highest standards, ensuring consistent and reliable performance in your electronic circuits.
Support and Resources
For additional information, technical support, and resources, customers can access a wealth of documentation, including data sheets, application notes, and design resources, directly from the Texas Instruments website.