EN
  • EN
  • DE

SN74LS80N

Part No SN74LS80N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040528-SN74LS80N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS80N CAD Model

Description

The SN74LS80N is a high-performance, 4-bit binary adder from the reputable semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to provide fast and efficient arithmetic operations, making it an ideal choice for computing and digital systems requiring reliable addition functionality. The SN74LS80N is part of the 74LS series, known for its low-power Schottky technology, which ensures lower power consumption while maintaining high speed.

Key Features

  • Device Type: 4-bit binary adder
  • Package: PDIP (Plastic Dual-In-Line Package) - N
  • Logic Family: LS (Low-power Schottky)
  • Operating Voltage: Typically 5V
  • Propagation Delay Time: Fast propagation delay for quick arithmetic operations
  • Operating Temperature Range: 0°C to 70°C, suitable for commercial-grade applications

Applications

The SN74LS80N is versatile and can be used in a variety of applications. Its primary use is in digital computers and computing equipment where binary addition is required. It can also be utilized in:

  • Calculators
  • Data processing systems
  • Digital signal processors (DSPs)
  • Microprocessor systems
  • Arithmetic logic units (ALUs)

Performance and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS80N is no exception. This adder IC is fabricated with high-quality materials and tested to ensure it meets the stringent industry standards. Users can expect consistent performance and longevity from this product, making it a trustworthy component for both prototyping and mass production.

Availability and Support

The SN74LS80N is widely available through Texas Instruments' distribution network. Technical support, datasheets, and design resources are also accessible to assist in the integration of this IC into your projects. With Texas Instruments' backing, you can be confident in the support and availability of the SN74LS80N for your computing and arithmetic application needs.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess