EN
  • EN
  • DE

X5595300A2

Part No X5595300A2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 404006-X5595300A2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X5595300A2 CAD Model

Description

The ON Semiconductor X5595300A2 is a state-of-the-art integrated circuit designed to meet the rigorous demands of modern electronic applications. This versatile component is ideal for a wide range of uses, from power management to signal processing, thanks to its robust feature set and superior performance characteristics.

Key Features

  • High Efficiency: The X5595300A2 is engineered for maximum energy efficiency, which helps to reduce power consumption and heat generation in electronic systems.
  • Durability: Built to withstand harsh operating conditions, this IC maintains its performance over a wide temperature range and is resilient against common electrical stressors.
  • Compact Design: Its small footprint makes it an excellent choice for space-constrained applications, allowing designers to minimize board sizes and system weights.
  • Integration: This device integrates multiple functions into a single chip, simplifying circuit design and potentially reducing the number of components required in a system.
  • Flexibility: The X5595300A2 is suitable for a variety of applications, offering designers the versatility needed to address different requirements with a single component.

Applications

The ON Semiconductor X5595300A2 is incredibly versatile and can be used in numerous applications including consumer electronics, automotive systems, industrial controls, and communication infrastructure. Its robust design ensures reliable operation in environments where consistent performance is critical.

Technical Specifications

This IC features advanced technical specifications that ensure it meets the needs of even the most demanding applications. It provides excellent thermal performance, a wide operating voltage range, and is compatible with various signal types. The X5595300A2 also includes built-in protection features to guard against overcurrent, overvoltage, and other potential issues that could compromise the integrity of the electronic system.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the X5595300A2 is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the company's stringent standards for performance and longevity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess