EN
  • EN
  • DE

SN74LS78AN

Part No SN74LS78AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL J-K FLIP-FLOPS WITH PRESET, COMMON CLOCK, AND COMMON CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255060-SN74LS78AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS78AN CAD Model

Description

The SN74LS78AN is a high-performance dual JK flip-flop integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device features two independent JK flip-flops with direct clear and preset inputs, making it a versatile choice for a wide range of applications in digital systems.

The SN74LS78AN is part of the 74LS series, which is renowned for its low power consumption and high speed. It operates on a power supply range of 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) power levels. This ensures that the device can be easily integrated into existing digital systems without the need for additional power regulation components.

Key Features:

  • Logic Type: JK Flip-Flop
  • Number of Circuits: Dual
  • Output Current: High/Low
  • Voltage - Supply: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Mounting Type: Through-Hole
  • Package / Case: 14-DIP (0.300", 7.62mm)
  • Propagation Delay Time: Maximum of 15ns at 5V
  • Current - Output High, Low: 8mA, 8mA

Each flip-flop in the SN74LS78AN has independent J, K, preset (PR), clear (CLR), and clock (CLK) inputs and complementary outputs (Q and Q'). This makes the device highly flexible, as it can be configured for a variety of functions, including toggle, clear, set, and hold operations. The flip-flops feature edge-triggered clock inputs which allow for synchronous state changes on the positive clock edge.

The SN74LS78AN is housed in a 14-pin DIP (Dual In-line Package), ensuring easy insertion into standard breadboards and sockets for prototyping purposes. It is also suitable for commercial-grade applications with an operating temperature range from 0°C to 70°C.

Whether you are designing a digital counter, memory storage element, or a complex sequential logic circuit, the SN74LS78AN from Texas Instruments provides the reliability and performance you need to ensure your designs are efficient and robust.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess