EN
  • EN
  • DE

SN74LS629NSRG4

Part No SN74LS629NSRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Type VCO (Dual)
Frequency 20MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 35 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Mounting SMD (SMT)
Base Product Number SN74LS62
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265323-SN74LS629NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS629NSRG4 CAD Model

Description

Product Overview: SN74LS629NSRG4

The SN74LS629NSRG4 is a precision voltage-controlled oscillator (VCO) from Texas Instruments, renowned for its high-quality electronic components. This device is designed to deliver exceptional performance in a wide range of applications that require reliable frequency control, such as telecommunication systems, digital signal processing, and instrumentation.

Key Features

  • Voltage-Controlled Oscillator: The core functionality of the SN74LS629NSRG4 is its ability to generate an oscillating frequency that is directly proportional to the input control voltage. This feature allows for easy tuning and modulation of the frequency.
  • Wide Frequency Range: The device offers a broad frequency range, making it versatile for different applications. Users can configure the oscillator for frequencies from a few kHz to several MHz.
  • High Precision: Texas Instruments' commitment to precision is evident in the SN74LS629NSRG4, which provides stable and accurate frequency outputs that can be counted on for critical applications.
  • Adjustable Frequency Control: The frequency of the oscillator can be adjusted through external resistors and capacitors, providing users with flexibility and control over their circuit designs.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74LS629NSRG4 is suitable for battery-powered devices and other low-power applications.
  • Surface-Mount Device: The SN74LS629NSRG4 comes in a surface-mount package, which is ideal for modern, space-constrained electronic assemblies.

Applications

The versatility of the SN74LS629NSRG4 makes it an excellent choice for a variety of applications. It is commonly used in:

  • Phase-locked loops (PLLs)
  • Frequency synthesizers
  • Modulators and demodulators
  • Function generators
  • Analog and digital signal processing

Quality and Reliability

As a product of Texas Instruments, the SN74LS629NSRG4 is manufactured to meet high standards of quality and reliability. Customers can expect consistent performance and durability from this VCO, which is built to withstand the demands of both commercial and industrial environments.

Whether you're designing a complex communication system or a simple timing solution, the SN74LS629NSRG4 provides a reliable and precise frequency control component that can be tailored to meet your specific needs.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess