EN
  • EN
  • DE

SY100EPT23LZG-TR

Part No SY100EPT23LZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC
Manufacturer Microchip Technology
Series 100EPT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SY100EPT23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY100EPT23LZG TR, SY100EPT23LZG TR-ND, SY100EPT23LZGTR, SY100EPT23LZGTR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898680-SY100EPT23LZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EPT23LZG-TR CAD Model

Description

Product Overview: SY100EPT23LZG-TR by Microchip Technology

The SY100EPT23LZG-TR is a high-performance, low-power differential LVPECL to LVTTL translator manufactured by Microchip Technology. This device is specifically designed to address the needs of high-speed data communication in a variety of applications, ranging from telecommunication to data processing and industrial environments.

Key Features

  • High-Speed Performance: The SY100EPT23LZG-TR is capable of translating signals at very high speeds, making it suitable for applications that require fast data transfer and minimal signal delay.
  • Power Efficiency: With its low-power consumption, this translator is an excellent choice for power-sensitive designs, helping to reduce the overall energy footprint of the system it is integrated into.
  • Differential LVPECL to LVTTL Translation: This feature allows for seamless integration between devices operating at different logic levels, providing versatility in mixed-voltage systems.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, ensuring stability and performance in harsh environmental conditions.
  • Surface Mount Package: The SY100EPT23LZG-TR comes in a compact, surface-mount package, which is ideal for space-constrained applications and simplifies the PCB design process.

Applications

The SY100EPT23LZG-TR is well-suited for various applications, including but not limited to:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Signal bridging in mixed-voltage environments
  • Industrial control and automation systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EPT23LZG-TR is no exception. This product is built to meet high standards, ensuring consistent performance and a long operational lifespan. Customers can trust in the durability and dependability of this component for their critical applications.

Overall, the SY100EPT23LZG-TR from Microchip Technology stands out as a robust solution for high-speed signal translation, offering a blend of speed, power efficiency, and reliability that is essential for today's advanced electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3297 $53.1880
95+ $1.0910 $103.6450
145+ $1.0569 $153.2505
200+ $1.0228 $204.5600
255+ $0.9887 $252.1185
340+ $0.8865 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess