EN
  • EN
  • DE

SY100EL34ZG-TR

Part No SY100EL34ZG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN /2/4/8 3.3/5V 16-SOIC / Clock Divider Buffer 3-OUT 1-IN 1:3 16-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EL, Precision Edge
Packaging Reel package
Part Status Obsolete(EOL)
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/No
Operating Supply Voltage 4.2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 795877-SY100EL34ZG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY100EL34
Introduction Date August 01, 1998
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY100EL34ZG-TR CAD Model

Description

Microchip Technology's SY100EL34ZG-TR: A High-Performance Clock Generation Solution

The SY100EL34ZG-TR from Microchip Technology is a cutting-edge clock generation integrated circuit designed to meet the stringent requirements of high-speed data communication systems. This device is a member of the high-performance ECL family, offering a combination of low power consumption and high-speed operation, making it an ideal choice for a wide range of applications, including telecommunication, data processing, and industrial markets.

Key Features:

  • High-Speed Performance: The SY100EL34ZG-TR operates at exceptional speeds, ensuring reliable and fast clock generation for critical applications.
  • Low Skew Outputs: It features low skew outputs, which are essential for maintaining data integrity and synchronization across multiple signal paths.
  • Flexible Voltage Operation: This device can operate at multiple voltage levels, providing design flexibility and compatibility with various logic families.
  • Temperature Range: The SY100EL34ZG-TR is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
  • Package Options: Available in a compact, surface-mount package, it is designed for space-constrained applications while offering ease of integration into existing designs.

Applications:

The versatility of the SY100EL34ZG-TR allows it to be used in a multitude of applications, including but not limited to:

  • High-speed digital systems
  • PLL circuits
  • Frequency synthesis and clock distribution networks
  • SONET, SDH, and ATM networks
  • Automated test equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SY100EL34ZG-TR is no exception. Manufactured with precision and subjected to rigorous testing, this product is built to deliver consistent performance and reliability. The device is also RoHS compliant, ensuring adherence to environmental standards.

In conclusion, the SY100EL34ZG-TR from Microchip Technology is a high-quality, versatile clock generation solution that offers designers the speed, flexibility, and reliability needed for today's challenging electronic environments. Its advanced features and robust design make it an essential component for any application requiring precise clock management.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess