Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Synchronous
Count Rate 35MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74LS593
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255014-SN74LS593DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS593DWR CAD Model

Description

The SN74LS593DWR is an 8-bit shift register with input registers and 3-state outputs from Texas Instruments. It is a low-power Schottky device that is designed for use in high-speed, low-power applications. The SN74LS593DWR can be used as a serial-to-parallel converter, parallel-to-serial converter, or shift register.

The SN74LS593DWR has eight input registers, each of which can store one bit of data. The data is shifted from the input registers to the output registers on the rising edge of the clock signal. The output registers are 3-state, meaning that they can be placed in a high-impedance state to allow other devices to drive the bus.

The SN74LS593DWR has a number of features that make it ideal for a variety of applications, including:

High speed: The SN74LS593DWR can operate at clock frequencies up to 20 MHz. Low power consumption: The SN74LS593DWR consumes very little power, even when operating at high speeds. Wide operating voltage range: The SN74LS593DWR can operate at voltages from 4.75 V to 5.25 V. 3-state outputs: The 3-state outputs of the SN74LS593DWR allow it to be used in a variety of bus applications. The SN74LS593DWR is a versatile and easy-to-use device that can be used in a wide variety of applications. It is ideal for use in high-speed, low-power systems.

Applications

The SN74LS593DWR can be used in a variety of applications, including:

Serial-to-parallel conversion Parallel-to-serial conversion Shift registers Bus drivers LED displays Digital control systems Industrial automation systems Test and measurement equipment Medical devices Military and aerospace applications Features

8-bit shift register Input registers with 3-state outputs 3-state outputs High speed: up to 20 MHz Low power consumption Wide operating voltage range: 4.75 V to 5.25 V Available in a 20-pin SOIC package How to use the SN74LS593DWR

The SN74LS593DWR is a simple device to use. The following steps show how to use it as a shift register:

Connect the clock signal (CLK) to a clock source. Connect the data signal (DA) to the data source. Connect the output signals (Q0-Q7) to the devices that you want to control. Apply a high signal to the reset signal (MR) to reset the shift register. Apply a high signal to the shift register enable signal (SRCLR) to enable the shift register. Apply a high signal to the data strobe signal (DS) to shift the data from the input registers to the output registers. The SN74LS593DWR can be used in a variety of other ways, such as a serial-to-parallel converter or parallel-to-serial converter. Please refer to the datasheet for more information on how to use the SN74LS593DWR in different applications.

Conclusion

The SN74LS593DWR is a versatile and easy-to-use 8-bit shift register with input registers and 3-state outputs. It is ideal for use in high-speed, low-power systems. The SN74LS593DWR can be used in a variety of applications, including serial-to-parallel conversion, parallel-to-serial conversion, shift registers, bus drivers, LED displays, digital control systems, industrial automation systems, test and measurement equipment, medical devices, and military and aerospace applications.

You May Also Be Interested in

Texas Instruments
4-BIT SYNCHRONOUS BINARY CONTERS
Lowest to €0.8279
ECAD model for SN74LV161ADG4
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT163E
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to €0.3630
ECAD model for 74AHC1G4208GW-Q10H
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Need more? Email Us
ECAD model for 74HC4520D,112
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Lowest to €0.5921
ECAD model for CD74HCT193E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention