EN
  • EN
  • DE

U08A10

Part No U08A10
Manufacturer Mospec
Catalog Electronic Wholesale
Description POWER RECTIFIERS(8A,50-200V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1275217-U08A10
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U08A10 CAD Model

Description

The U08A10 is a Schottky Barrier Rectifier manufactured by Mospec Semiconductor. This diode is designed for high-efficiency rectification in low-voltage, high-frequency inverters, free wheeling, and polarity protection applications. It features a low forward voltage drop and high surge current capability, making it a robust and reliable component.

Applications:

  • Switching power supplies: Used as a rectifier in the output stage of switching power supplies to improve efficiency.
  • DC-DC converters: Implemented in DC-DC converters for rectification and voltage regulation.
  • Free-wheeling diodes: Used in inductive load applications to protect switching devices from voltage spikes.
  • Polarity protection circuits: Provides reverse polarity protection in various electronic devices.
  • Solar panel systems: Used in solar panel charge controllers to prevent reverse current flow.

Features:

  • Low forward voltage drop (VF = 0.55V max.): Reduces power loss and improves efficiency.
  • High surge current capability: Provides robustness against transient current surges.
  • High junction temperature capability: Allows for operation in high-temperature environments.
  • Guard ring structure: Improves ruggedness and long-term reliability.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Increased efficiency: The low forward voltage drop minimizes power dissipation, leading to higher efficiency in circuits.
  • Enhanced reliability: The high surge current capability and guard ring structure ensure robust and reliable operation.
  • Protection against voltage spikes: Acts as a free-wheeling diode to protect switching devices from inductive kickback.
  • Versatile application: Suitable for a broad range of applications due to its robust electrical characteristics.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The U08A10 has a maximum repetitive peak reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 8A. It typically comes in a TO-220AC package. The operating junction temperature range is -65°C to +150°C. The U08A10 is designed for automated placement in assembly lines, which helps to reduce manufacturing costs.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Nordic Semiconductors
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess