The SR32 is a Schottky Barrier Rectifier designed for high-efficiency rectification. It features a low forward voltage drop and high surge current capability, making it suitable for use in various power supply and protection applications.
Applications
- Freewheeling diode application
- Polarity protection applications
- High-frequency switching power supplies
- DC-DC converters
Features
- High surge current capability
- Low power loss, high efficiency
- High forward surge capability
- High-frequency operation
- Guard ring for overvoltage protection
Benefits
- Increased System Efficiency: Low forward voltage drop reduces power loss and increases system efficiency.
- Reliable Operation: High surge current capability ensures reliable operation under transient conditions.
- Compact Design: Allows for smaller and more compact power supply designs.
- Improved Thermal Performance: Reduces heat generation, improving thermal performance and reliability.
Additional Details
Voltage: 20V
Current: 3A
Package: DO-201AD
Forward Voltage Drop (VF): Typically 0.45V
Operating Temperature: -65°C to +125°C