EN
  • EN
  • DE

SN74LS590N

Part No SN74LS590N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 8-BIT BINARY COUNTERS WITH OUTPUT | IC BIN CNTR W/OUTPUT-REG 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 35MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS590
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255012-SN74LS590N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS590N CAD Model

Description

The SN74LS590N is a high-performance, 8-bit binary counter with a storage register and 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LS family, which is well-known for its low-power Schottky technology, offering both speed and energy efficiency.

Key Features:

  • Counting and Storage Capabilities: The device features an 8-bit counter with a direct clear function and an output register that can store data independently of the counting operation.
  • 3-State Outputs: The SN74LS590N has 3-state outputs, which can be placed in a high-impedance state, thereby allowing for easy interfacing with bus-oriented systems.
  • Direct Clear Function: This function allows for immediate resetting of the counter, which is essential for precise timing and control in digital applications.
  • Edge-Triggered Counting: The counter advances on the positive-going edge of the clock signal, providing accurate timing for synchronous operations.
  • Wide Operating Voltage: The device supports a wide operating voltage range, typically from 4.75V to 5.25V, making it versatile for various digital environments.
  • Standard Pin Configuration: The SN74LS590N comes in a 16-pin DIP (Dual In-line Package), which is a standard configuration for easy integration into circuit boards.

Applications:

With its robust design and reliable performance, the SN74LS590N is suitable for a wide array of applications within the field of digital electronics. It is commonly used in:

  • Counting sequences in digital timers and clocks
  • Frequency division applications
  • Digital event counters
  • Process control systems
  • Interface and system diagnostics

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74LS590N is no exception, being manufactured to the highest standards to ensure consistent performance and longevity in all types of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1216 $53.5808
30+ $3.3819 $101.4570
46+ $3.2762 $150.7052
64+ $3.1705 $202.9120
82+ $3.0648 $251.3136
110+ $2.7478 $302.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess