EN
  • EN
  • DE

SN74LS55

Part No SN74LS55
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 2 WIDE 4 INPUT AND ORINVERT GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255011-SN74LS55
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS55 CAD Model

Description

The SN74LS55 from Texas Instruments is a versatile integrated circuit that belongs to the family of logic devices. Specifically, it is a dual 2-wide 2-input AND-OR-INVERT gate that combines the functions of the '54 and '55 LS TTL families in a single chip. This device is designed to perform a variety of logical operations, making it a staple component in digital electronics.

Key Features

  • Logic Type: AND-OR-INVERT gate, combining multiple logical functions into one unit.
  • Operating Voltage: Typically 5V, which is standard for LS TTL devices, providing compatibility with a wide range of digital systems.
  • Gate Count: Contains two individual gates, each with a 2-wide 2-input configuration, allowing for complex logic operations within a single package.
  • Package: Available in various package types, including DIP (Dual In-line Package) and SOP (Small Outline Package), ensuring flexibility for different types of circuit boards and design requirements.
  • Power Consumption: Low power consumption characteristic of the LS (Low-power Schottky) technology, making it suitable for power-sensitive applications.

Applications

The SN74LS55 is used in a variety of applications that require logic operations, such as:

  • Computing systems for performing arithmetic and logical functions.
  • Control systems where decision-making processes are based on multiple input signals.
  • Signal processing circuits that require complex gating functions.
  • Timing circuits where precision and reliability are paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LS55 is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design support.

Whether you're designing a new digital system or troubleshooting an existing one, the SN74LS55 offers the functionality and performance you can trust.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess