EN
  • EN
  • DE

SN74LS54N

Part No SN74LS54N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 4-wide AND-O -invert gates 14-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Logic Function AND, OR
RoHS Non-Compliant
Win Source Part Number 1024086-SN74LS54N
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS54N CAD Model

Description

The SN74LS54N is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the 7400 series of logic ICs, which are known for their reliability and versatility in a wide range of electronic applications.

Key Features

  • Technology: The SN74LS54N is built using low-power Schottky technology, which ensures lower power consumption and faster switching speeds compared to traditional TTL devices.
  • Functionality: This IC is a 2-input AND-OR-INVERT gate, which provides the logic operations of AND, OR, and NOT in a single package. It is capable of performing complex logic functions by combining these basic operations.
  • Package: It comes in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into various circuit boards.
  • Compatibility: The SN74LS54N is designed to be compatible with other LS (Low-power Schottky) series logic devices, allowing for seamless integration into systems that require logic level interfacing.
  • Operating Voltage: It operates within a voltage range of 4.75V to 5.25V, which is typical for logic devices in the LS-TTL family, ensuring compatibility with standard digital systems.

Applications

The SN74LS54N is suitable for a variety of digital applications, including:

  • Complex logic circuits
  • Control systems
  • Signal processing
  • Computer logic components
  • Networking equipment
  • Industrial automation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74LS54N is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. The SN74LS54N is designed for long-term reliability, making it a trusted choice for critical applications where consistent performance is essential.

Whether you are designing a new system or troubleshooting an existing one, the SN74LS54N is a solid choice for complex logic solutions. Its combination of speed, power efficiency, and logical flexibility make it a valuable component in any digital logic designer's toolkit.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess