EN
  • EN
  • DE

747905-2

Part No 747905-2
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 9POS SLDR CUP / 9 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Product Status Obsolete
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Free Hanging (In-Line)
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3A
Voltage Rating 250V
Color Black
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Brass
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 747905
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number A2047
Standard Package 50
Win Source Part Number 1333240-747905-2
Ultra Librarian 3D Model Ultra Librarian 747905-2 CAD Model

Description

The TE Connectivity AMP Connectors 1333240-747905-2 is a D-sub connector assembly with 9 positions.

  • Positions: 9
  • Rows: 2
  • Connector Type: Receptacle with female sockets
  • Contact Finish Thickness: 8.00µin (0.203µm)
  • Termination: Solder Cup
  • Temperature Range: -55°C ~ 105°C
  • Voltage Rating: 250V
  • Packaging: Tray
  • Mounting: Free Hanging (In-Line)
  • Dimension: 1 (DE, E)
  • Flange Feature: Housing/Shell (Unthreaded)
  • Shell Material: Steel
  • Shell Plating: Tin Plated
  • Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Status: Obsolete
  • RoHS Compliant: No

You May Also Be Interested in

ITT Cannon, LLC
CONN MICRO-D RCPT 21POS R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 37POS R/A SLDR
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 15POS VERT SLDR
Need more? Email Us
HARTING
CONN D-SUB HD RCPT 78P SLDR CUP
Need more? Email Us
HARTING
CONN D-SUB RCPT 17POS SOLDER CUP
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD RCPT 62P VERT SLDR
Need more? Email Us
Phoenix Contact
CONN D-SUB RCPT 9POS TERM BLK
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess