EN
  • EN
  • DE

SN74LS51DR

Part No SN74LS51DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND-OR INV 3-INP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND/OR/INVERT Gate
Number of Circuits 2
Number of Inputs 10 Input (3, 3, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 110302-SN74LS51DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS51DR CAD Model

Description

The SN74LS51DR is a high-performance, integrated circuit product from Texas Instruments, a renowned global semiconductor company.

  • Series: SN74LS
  • Type: Dual 2-wide 2-input AND-OR-INVERT gate
  • VCC Operation Range: 4.75 to 5.25 volts
  • Typical VCC: 5 volts
  • Operating Temperature: 0°C to 70°C
  • Package: 8-pin small-outline integrated circuit
  • Maximum Input Current: 1 µA @ 5.5V
  • Typical Propagation Delay Time: 10ns
  • RoHS Compliant: Yes

You May Also Be Interested in

ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3988 $50.3748
51+ $1.9682 $100.3782
79+ $1.9067 $150.6293
109+ $1.8452 $201.1268
141+ $1.7837 $251.5017
188+ $1.5992 $300.6496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess