EN
  • EN
  • DE

SN74LS423DRE4

Part No SN74LS423DRE4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 28NS 16SOIC  /  Monostable Multivibrator 28 ns 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 28 ns
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS42
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257196-SN74LS423DRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS423DRE4 CAD Model

Description

Product Overview: SN74LS423DRE4

The SN74LS423DRE4 is a high-performance, dual monostable multivibrator integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This device is part of the 74LS series, which is well-known for its low-power Schottky technology, making it a suitable choice for a wide range of applications that require precise timing and pulse generation.

Key Features

  • Technology: The device utilizes low-power Schottky technology, which ensures minimal power consumption while maintaining high-speed operation.
  • Dual Channels: It features two independent channels, each capable of functioning as a separate monostable multivibrator, providing flexibility in application design.
  • Output Pulse Width Control: The pulse width of the outputs can be controlled by external timing components, such as resistors and capacitors, allowing for precise adjustments to meet specific requirements.
  • Triggering: Both A and B inputs are provided for each channel to facilitate either positive or negative edge triggering, enhancing the device's adaptability to different signal conditions.
  • Direct Clear Input: An additional input is provided for directly clearing the output pulse, giving the user immediate control over the timing operations.
  • Retriggerable: The SN74LS423DRE4 is retriggerable, which means that a new trigger input can reset the timing interval, even if the device is already in an active state.
  • Package: The device is available in a compact surface-mount package, making it ideal for space-constrained applications.

Applications

The versatility of the SN74LS423DRE4 allows it to be used in various applications including:

  • Timing circuits
  • Pulse shaping
  • Sequential timers
  • Missing pulse detectors

Quality and Reliability

As with all Texas Instruments products, the SN74LS423DRE4 is manufactured to high standards of quality and reliability. It is designed to operate over a wide range of ambient temperatures, making it suitable for industrial and commercial environments. Additionally, the device is RoHS compliant, adhering to environmental standards regarding hazardous substances.

You May Also Be Interested in

Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6169 $50.7859
27+ $3.7883 $102.2841
41+ $3.6699 $150.4659
57+ $3.5515 $202.4355
73+ $3.4331 $250.6163
98+ $3.0780 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,390 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess