EN
  • EN
  • DE

SN74LS40J

Part No SN74LS40J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095104-SN74LS40J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS40J CAD Model

Description

The SN74LS40J is a high-performance, dual 4-input NAND gate integrated circuit from the reputable semiconductor manufacturer, Texas Instruments. Designed with low-power Schottky technology, this device is part of the 7400 series of logic ICs, a staple in digital electronics.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 2
  • Inputs per Circuit: 4
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: -55°C to +125°C
  • Package: Ceramic Dual In-Line Package (J suffix)
  • Pin Count: 14

Performance and Reliability

The SN74LS40J offers a balanced performance of speed and power consumption. It is characterized by its low-power consumption and a propagation delay time that is suitable for various applications. The device is also known for its high reliability and long service life, making it a preferred choice for mission-critical applications.

Applications

With its versatile functionality, the SN74LS40J is suitable for a wide range of applications. It is commonly used in:

  • Logic circuit design and implementation
  • Control systems
  • Signal processing
  • Computer systems
  • Communication equipment

Quality and Standards

As with all Texas Instruments products, the SN74LS40J is manufactured to meet the highest quality and standards. It complies with the necessary industry certifications and is rigorously tested to ensure optimal performance and reliability in the field.

Conclusion

The SN74LS40J from Texas Instruments is a robust and reliable component for designers and engineers who require a dual 4-input NAND gate in their digital logic applications. Its low-power Schottky technology, combined with Texas Instruments' commitment to quality, makes it an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess