EN
  • EN
  • DE

SC8801

Part No SC8801
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Polarity: Standard, Connector Series: SMC, Connector Gender: Plug, Impedance: 50 Ohm, Body Style:...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091711-SC8801
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC8801 CAD Model

Description

The SC8801 is a coaxial cable assembly from Fairview Microwave. This cable is designed for high-frequency applications, providing reliable signal transmission with low loss. Fairview Microwave specializes in providing RF, microwave, and millimeter-wave components, and their cable assemblies are known for their quality and performance.

Applications

  • Test and Measurement: Connecting test equipment such as spectrum analyzers, signal generators, and network analyzers.
  • Wireless Communications: Interconnecting components in wireless communication systems, including antennas, amplifiers, and filters.
  • Radar Systems: Connecting radar components such as transceivers, antennas, and signal processors.
  • Satellite Communications: Linking components in satellite communication systems.
  • Aerospace and Defense: Applications in avionics, radar, and communication systems for aerospace and defense industries.

Features

  • Low Loss: Designed to minimize signal attenuation, ensuring efficient signal transmission.
  • High-Frequency Performance: Optimized for use in high-frequency applications, typically up to several GHz.
  • Durable Construction: Built with high-quality materials to withstand repeated use and environmental stress.
  • Flexible Cable: Allows for easy routing and installation in tight spaces.
  • SMA Connectors (Likely): Fairview Microwave often uses SMA connectors in their cable assemblies, but this should be verified in the datasheet.
  • Various Lengths Available: Available in a range of lengths to suit different application requirements.

Benefits

  • Accurate Measurements: Minimizes signal loss and distortion, ensuring accurate measurements in test and measurement applications.
  • Reliable Performance: Provides consistent and reliable signal transmission, minimizing downtime and maximizing system performance.
  • Easy Integration: Designed for easy installation and integration into existing systems.
  • Long Service Life: Withstands repeated use and environmental stress, providing a long service life and reducing replacement costs.
  • Improved Signal Quality: Maintains signal integrity, ensuring optimal system performance.

Additional Details

The SC8801 cable assembly is likely constructed with a flexible coaxial cable and SMA connectors, commonly used for RF and microwave applications. The specific type of cable used will determine the frequency range, insertion loss, and VSWR (Voltage Standing Wave Ratio) performance. The cable shield is typically made of braided copper or aluminum to provide shielding against electromagnetic interference. Detailed specifications, including the cable type, connector type, frequency range, insertion loss, VSWR, and impedance, are available in the Fairview Microwave datasheet for this cable assembly. Always refer to the manufacturer's datasheet for precise technical specifications and recommended usage.

Proper handling and storage are crucial for ensuring the long-term reliability of the SC8801 cable assembly. Avoid sharp bends and excessive tension on the cable. Store the cable in a clean and dry environment. Inspect the connectors regularly for damage or contamination.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,164 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess