EN
  • EN
  • DE

SN74LS38NSRG4

Part No SN74LS38NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND BUFFERS WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254993-SN74LS38NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS38NSRG4 CAD Model

Description

SN74LS38NSRG4 Quad 2-Input NAND Buffer/Driver from Texas Instruments

The SN74LS38NSRG4 is a high-performance, quad 2-input NAND buffer/driver designed by Texas Instruments to deliver both high-speed operation and the capability to drive high output loads. This integrated circuit is part of the 7400 series logic family, which is renowned for its reliability and versatility in a wide range of digital applications.

This particular model comes in a 14-pin plastic SOIC package, providing a compact footprint suitable for space-constrained applications. Each of the four independent NAND buffer/drivers can be used to increase the drive strength of high-capacity loads while maintaining a low power consumption, a hallmark of the LS (Low-power Schottky) technology.

The SN74LS38NSRG4 operates over a broad voltage range from 4.75V to 5.25V, making it compatible with standard 5V digital systems. This flexibility ensures it can be easily integrated into a variety of designs without the need for additional voltage regulation components.

Its typical power dissipation is modest, and the device features a high-impedance p-n-p transistor at the output stage, which allows for open-collector outputs and the ability to perform wired-AND logic functions. This makes the SN74LS38NSRG4 an excellent choice for interfacing with other logic families or driving heavy loads such as LEDs, relays, or motors.

The SN74LS38NSRG4 also boasts a wide operating temperature range from 0°C to 70°C, ensuring stable performance across various environmental conditions. Its fast switching characteristics are suitable for high-frequency applications, and the device's inputs are buffered to minimize loading and ensure good noise rejection.

Texas Instruments' commitment to quality means the SN74LS38NSRG4 is manufactured to the highest standards, with rigorous testing to ensure it meets the precise needs of electronic professionals and hobbyists alike. Whether you're designing a complex digital system or simply need a reliable buffer/driver, the SN74LS38NSRG4 is an excellent choice for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8706 $52.2360
140+ $0.7144 $100.0160
220+ $0.6921 $152.2620
300+ $0.6697 $200.9100
390+ $0.6474 $252.4860
520+ $0.5804 $301.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess