EN
  • EN
  • DE

SN74LS375NSRG4

Part No SN74LS375NSRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH QD DIFF 16SO / D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Differential
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 4
Delay Time - Propagation 12ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74LS37
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257295-SN74LS375NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS375NSRG4 CAD Model

Description

Product Overview: SN74LS375NSRG4

The SN74LS375NSRG4 is a high-performance, 4-bit D-type transparent latch with 3-state outputs from Texas Instruments. Designed to be used in a wide variety of applications, this integrated circuit is a crucial component in digital systems where temporary storage of data is required. Its primary function is to hold data at its inputs until it is required at the outputs, making it an essential part of many digital circuits, including computers, communication systems, and control systems.

Key Features

  • Logic Type: D-Type Transparent Latch
  • Output Type: 3-State
  • Number of Bits per Element: 4
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: SOP-16
  • Mounting Type: Surface Mount
  • Supply Voltage: 4.75 V to 5.25 V

Performance and Durability

The SN74LS375NSRG4 offers a robust design that ensures reliable performance in a standard operating temperature range of 0°C to 70°C. The device operates within a supply voltage range of 4.75 V to 5.25 V, making it compatible with most 5V systems. Its fast propagation delay and setup times are ideal for applications requiring high-speed data capture and retention.

Applications

With its ability to store and maintain the state of data, the SN74LS375NSRG4 is suitable for a variety of applications, including:

  • Buffer storage
  • Data control systems
  • Register for computing applications
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to manufacturing high-quality and reliable components. The SN74LS375NSRG4 is no exception and is designed to meet the stringent requirements of the electronics industry. It is a testament to Texas Instruments' dedication to providing innovative solutions that cater to the needs of advanced digital applications.

You May Also Be Interested in

Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess