Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254970-SN74LS367AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS367AJ CAD Model

Description

Product Overview: SN74LS367AJ

The SN74LS367AJ is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74LS family, known for its low-power Schottky technology, and is particularly useful in digital systems where low power consumption and high-speed operation are required.

Key Features

  • Logic Type: Hex Buffer/Driver
  • Number of Circuits: Six independent circuits
  • Output Type: 3-State Outputs
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: 0°C to 70°C
  • Packaging: 16-pin DIP (Dual In-line Package)
  • Propagation Delay Time: Fast propagation delays

Applications

The SN74LS367AJ is versatile and can be used in a variety of applications, including:

  • Buffering and driving bus lines
  • Memory address drivers
  • Input/output port drivers
  • Data transmission systems

Performance and Quality

With Texas Instruments' dedication to high standards, the SN74LS367AJ delivers reliable performance. The device is characterized for operation from 0°C to 70°C, ensuring functionality across a wide range of environmental conditions. The 3-state outputs can drive bus lines or buffer memory address registers, which makes the device suitable for interfacing with a wide range of components.

Ordering Information

The product is available in a 16-pin DIP package, which is widely used and easy to work with, both in prototyping and production environments. When ordering, the complete part number SN74LS367AJ should be used to ensure receipt of the correct part.

Conclusion

Overall, the SN74LS367AJ from Texas Instruments is a robust, versatile, and reliable component for any digital system requiring high-speed, low-power hex buffers/drivers. Its wide operating temperature range and 3-state output design make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention