EN
  • EN
  • DE

SN74LS365ANSR

Part No SN74LS365ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.25V 16SO / Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LS
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type 3-State
Current - Output High, Low 2.6mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74LS365
Other Names 2156-SN74LS365ANSR,TEXTISSN74LS365ANSR,SN74LS365ANSRE4,SN74LS365ANSRG4,SN74LS365ANSRG4,SN74LS365ANSRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259541-SN74LS365ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LS365ANSR CAD Model

Description

The SN74LS365ANSR from Texas Instruments is a hex bus driver with 3-state outputs. It is designed to provide high-fanout capability and low propagation delay for high-speed data transmission applications. The SN74LS365ANSR can be used to drive terminated lines down to 133 ohms. It is also TTL compatible and can be used with other TTL devices.

The SN74LS365ANSR has a wide range of applications, including:

  • Memory address drivers
  • Data bus drivers
  • Clock drivers
  • Line drivers
  • Receivers
  • Transceivers

The SN74LS365ANSR is available in a 16-pin small-outline (SO) package. It is also available in a military temperature range version, the SN54LS365ANSR.

Features:

  • High-fanout capability
  • Low propagation delay
  • TTL compatible
  • 3-state outputs
  • Wide range of applications

Benefits:

  • Can drive terminated lines down to 133 ohms
  • Suitable for high-speed data transmission applications
  • Easy to use and integrate into existing designs
  • Reliable and durable

Applications:

  • Memory address drivers
  • Data bus drivers
  • Clock drivers
  • Line drivers
  • Receivers
  • Transceivers

Description:

The SN74LS365ANSR is a hex bus driver with 3-state outputs. It is designed to provide high-fanout capability and low propagation delay for high-speed data transmission applications. The SN74LS365ANSR can be used to drive terminated lines down to 133 ohms. It is also TTL compatible and can be used with other TTL devices.

The SN74LS365ANSR has six independent bus drivers, each with a 3-state output. The 3-state output allows the driver to be placed in a high-impedance state, which is useful for bus isolation and multiplexing.

The SN74LS365ANSR has a wide range of applications, including memory address drivers, data bus drivers, clock drivers, line drivers, receivers, and transceivers. It is suitable for use in a variety of electronic devices, including computers, telecommunications equipment, and industrial control systems.

The SN74LS365ANSR is a reliable and durable device that is manufactured by Texas Instruments, a leading supplier of semiconductor products. It is available in a 16-pin small-outline (SO) package and is also available in a military temperature range version.

Block Diagram:

The following block diagram shows the internal structure of the SN74LS365ANSR:

[Block diagram of the SN74LS365ANSR]

The six independent bus drivers are shown on the left side of the block diagram. Each driver has a 3-state output, which is controlled by the G input. The G input is active-low, so when it is low, the driver is enabled and the output will follow the input signal. When the G input is high, the driver is disabled and the output will go into a high-impedance state.

The SN74LS365ANSR also has a VCC input and a GND input. The VCC input is the power supply input and the GND input is the ground input.

Pin Configuration:

The following pin configuration table shows the pin names and functions of the SN74LS365ANSR:

Pin NameFunction
1A Input 1A
2A Output 1A
3A Input 2A
4A Output 2A
5A Input 3A
6A Output 3A
7A Input 4A
8A Output 4A
9A Input 5A
10A Output 5A
11A Input 6A
12A Output 6A
13 Enable input (G)
14 Ground (GND)
15 Power supply (VCC)

Typical Applications:

The following are some typical applications of the SN74LS365ANSR:

  • Memory address driver
  • Data bus driver
  • Clock driver
  • Line driver
  • Receiver
  • Transceiver

Conclusion:

The SN74LS365ANSR is a versatile and reliable hex bus driver with 3-state outputs. It is suitable for a wide range.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9692 $53.3060
130+ $0.7953 $103.3890
195+ $0.7704 $150.2280
270+ $0.7456 $201.3120
350+ $0.7207 $252.2450
465+ $0.6462 $300.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,119 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess