The SN74LS321N is a versatile, high-speed 8-bit shift register designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is a part of the 74LS series, known for its low-power Schottky technology, which ensures efficient operation and reduced power consumption.
Key Features
- Logic Family: The device belongs to the 74LS logic family, which is characterized by its low power usage and high speed.
- Shift Register Function: It features an 8-bit serial or parallel in and serial out shift register, providing flexibility in data handling.
- Multiplexed Input/Output: The SN74LS321N includes separate input and output gating for multiplexed operation and bus-oriented systems.
- Package Type: This component comes in a standard 16-pin plastic DIP (Dual In-line Package), making it suitable for breadboards and through-hole PCB designs.
Performance Specifications
- Operating Voltage: Typically operates at 5V, which is standard for TTL devices, ensuring compatibility with a wide range of digital systems.
- High-Speed Operation: Capable of high-speed operation, which is essential for applications requiring rapid data processing and manipulation.
- Low Power Dissipation: The low-power Schottky technology of the 74LS series ensures minimal power loss during operation.
Applications
The SN74LS321N is commonly used in digital applications where data needs to be stored temporarily and shifted serially or parallelly. Its applications span across:
- Data acquisition systems
- Instrumentation and control systems
- Communication systems
- Processors and computing devices
About Texas Instruments
Texas Instruments is renowned for its commitment to innovation and quality. The SN74LS321N is just one example of TI's extensive range of high-performance integrated circuits designed to meet the rigorous demands of the electronics industry.